Jinko Solar Solar Module Eagle

Description
Eagle 48 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production. Polycrystalline 48-cell module achieves a power output up to 225Wp. Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments. High salt mist and ammonia resistance certified by TUV NORD. Eagle 60 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle 72 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD
Description
Eagle 48 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production. Polycrystalline 48-cell module achieves a power output up to 225Wp. Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments. High salt mist and ammonia resistance certified by TUV NORD. Eagle 60 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle 72 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Suppliers

Company
Product
Description
Supplier Links
Solar Module - Eagle - Jinko Solar
San Francisco, CA, USA
Solar Module
Eagle
Solar Module Eagle
Eagle 48 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production. Polycrystalline 48-cell module achieves a power output up to 225Wp. Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments. High salt mist and ammonia resistance certified by TUV NORD. Eagle 60 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle 72 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Eagle 48

Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)for mass production.

Polycrystalline 48-cell module achieves a power output up to 225Wp.

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments.

High salt mist and ammonia resistance certified by TUV NORD.

Eagle 60

Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)for mass production

Polycrystalline 60-cell module achieves a power output up to 280Wp

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Eagle 72

Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)for mass production

Polycrystalline 72-cell module achieves a power output up to 335Wp

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Supplier's Site

Technical Specifications

  Jinko Solar
Product Category Solar Panels
Product Number Eagle
Product Name Solar Module
Material Polycrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 2864010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 5 watts
Open Circuit Voltage 12 volts
View Details
Solar Module - Smart Module M Series - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 270 to 320 watts
Efficiency 16.49 to 16.5 %
View Details
Residential Monocrystalline Solar Panel - Q.PEAK-G4.1 - Hanwha Q CELLS GmbH
Specs
Material Monocrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector
View Details
30W Foldable Solar Panel (F16-1800) -  - PowerFilm, Inc.
Specs
Peak Voltage 15.4 volts
Peak Current 1.8 amps
View Details