PTFE Pipe Tape
PTFE Pipe Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Pipe Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request.
Properties:
Heat resistance:+370ºC
Cold resistance:-190ºC
Tensile Strength: >8N/mm2
Elongation: >25%
Specification:
Spool Diameter:55mm
Cover and Spool Colour: any colours,can be as request by clients.
Representaive Size:
12MS01: 12mm(1)x0.075mm(2)x8
m(3)
12MS02: 12mmx0.075mmx10m
12MS03: 12mmx0.075mmx12m
12MS04: 12mmx0.1mmx10m
12MS05: 12mmx0.1mmx12m
Note:
(1) means width,some clients asked 1/2",it is also available.
(2) means thickness.
(3) means the length,it can be changed as request by clients.
Packing Methods:
10pcs/shrink foil or 10pcs in a gift box, 1000pcs/carton
Carton size: 58cmx39cmx29cm (gift box)
58cmx29cmx39cm (shrinkfoil)
Looking for ideal PTFE Pipe Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape are quality guaranteed. We are China Origin Factory of Pipe Tape. If you have any question, please feel free to contact us.
Product Categories : PTFE Thread Seal Tape
PTFE Pipe Tape
PTFE Pipe Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Pipe Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request.
Properties:
- Heat resistance:+370ºC
- Cold resistance:-190ºC
- Tensile Strength: >8N/mm2
- Elongation: >25%
Specification:
- Spool Diameter:55mm
- Cover and Spool Colour: any colours,can be as request by clients.
Representaive Size:
- 12MS01: 12mm(1)x0.075mm(2)x8m(3)
- 12MS02: 12mmx0.075mmx10m
- 12MS03: 12mmx0.075mmx12m
- 12MS04: 12mmx0.1mmx10m
- 12MS05: 12mmx0.1mmx12m
Note:
- (1) means width,some clients asked 1/2",it is also available.
- (2) means thickness.
- (3) means the length,it can be changed as request by clients.
Packing Methods:
- 10pcs/shrink foil or 10pcs in a gift box, 1000pcs/carton
- Carton size: 58cmx39cmx29cm (gift box)
- 58cmx29cmx39cm (shrinkfoil)
Looking for ideal PTFE Pipe Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape are quality guaranteed. We are China Origin Factory of Pipe Tape. If you have any question, please feel free to contact us.
Product Categories : PTFE Thread Seal Tape