Jiangsu Zobon Conveyor Belt Co., Ltd. PTFE Sealing Tape 25MS

Description
PTFE Sealing Tape PTFE Sealing Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology ,and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 25MS01: 25mm(1)x0.075mm(2)x1 0m(3) 25MS02: 25mmx0.075mmx15m 25MS03: 25mmx0.075mmx20m 25MS04: 25mmx0.1mmx10m 25MS05: 25mmx0.1mmx15m 25MS06: 25mmx0.2mmx20m Note: (1) means width,some clients calls 1". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box,500pcs/carton Carton size: 60.5cmx60.5cmx31cm Looking for ideal PTFE Sealing Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape For Gas are quality guaranteed. We are China Origin Factory of PTFE Tape For Water Faucet. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape
Description
PTFE Sealing Tape PTFE Sealing Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology ,and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 25MS01: 25mm(1)x0.075mm(2)x1 0m(3) 25MS02: 25mmx0.075mmx15m 25MS03: 25mmx0.075mmx20m 25MS04: 25mmx0.1mmx10m 25MS05: 25mmx0.1mmx15m 25MS06: 25mmx0.2mmx20m Note: (1) means width,some clients calls 1". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box,500pcs/carton Carton size: 60.5cmx60.5cmx31cm Looking for ideal PTFE Sealing Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape For Gas are quality guaranteed. We are China Origin Factory of PTFE Tape For Water Faucet. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape

Suppliers

Company
Product
Description
Supplier Links
PTFE Sealing Tape - 25MS - Jiangsu Zobon Conveyor Belt Co., Ltd.
Taizhou, Jiangsu, China
PTFE Sealing Tape
25MS
PTFE Sealing Tape 25MS
PTFE Sealing Tape PTFE Sealing Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology ,and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request. Properties: Heat resistance:+370ºC Cold resistance:-190ºC Tensile Strength: >8N/mm2 Elongation: >25% Specification: Spool Diameter: 55mm Cover and Spool Colour: any colours,can be as request by clients. Representative Size: 25MS01: 25mm(1)x0.075mm(2)x1 0m(3) 25MS02: 25mmx0.075mmx15m 25MS03: 25mmx0.075mmx20m 25MS04: 25mmx0.1mmx10m 25MS05: 25mmx0.1mmx15m 25MS06: 25mmx0.2mmx20m Note: (1) means width,some clients calls 1". (2) means thickness. (3) means the length,it can be changed as request by clients. Packing Methods: 10pcs/shrink foil or 10pcs in a gift box,500pcs/carton Carton size: 60.5cmx60.5cmx31cm Looking for ideal PTFE Sealing Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape For Gas are quality guaranteed. We are China Origin Factory of PTFE Tape For Water Faucet. If you have any question, please feel free to contact us. Product Categories : PTFE Thread Seal Tape

PTFE Sealing Tape

PTFE Sealing Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology ,and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy various user`s demand. Also with excellent insulation of high- and low- temperature and acid- and alkali-resistant features, it is widely used in sealing and locking the threads of water, air and oil conduit. It is available in different size as per customer`s request.

Properties:

  • Heat resistance:+370ºC
  • Cold resistance:-190ºC
  • Tensile Strength: >8N/mm2
  • Elongation: >25%

Specification:

  • Spool Diameter: 55mm
  • Cover and Spool Colour: any colours,can be as request by clients.

Representative Size:

  • 25MS01: 25mm(1)x0.075mm(2)x10m(3)
  • 25MS02: 25mmx0.075mmx15m
  • 25MS03: 25mmx0.075mmx20m
  • 25MS04: 25mmx0.1mmx10m
  • 25MS05: 25mmx0.1mmx15m
  • 25MS06: 25mmx0.2mmx20m

Note:

  • (1) means width,some clients calls 1".
  • (2) means thickness.
  • (3) means the length,it can be changed as request by clients.

Packing Methods:

  • 10pcs/shrink foil or 10pcs in a gift box,500pcs/carton
  • Carton size: 60.5cmx60.5cmx31cm

Looking for ideal PTFE Sealing Tape Manufacturer & supplier ? We have a wide selection at great prices to help you get creative. All the PTFE Tape For Gas are quality guaranteed. We are China Origin Factory of PTFE Tape For Water Faucet. If you have any question, please feel free to contact us.

Product Categories : PTFE Thread Seal Tape

Supplier's Site

Technical Specifications

  Jiangsu Zobon Conveyor Belt Co., Ltd.
Product Category Thread Tapes
Product Number 25MS
Product Name PTFE Sealing Tape
Temperature Resistance 370 C (698 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyken 513W White Thread Sealant Tape - 0.5 in Width x 520 in Length - 3.5 mil Thick - 513W 0.5 X 520 - 513W 0.5 X 520 - R. S. Hughes Company, Inc.
Specs
Color White
Width 0.5000 inches (12.7 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details
Specs
Materials of Construction Plastic / Polymer
Width 0.5000 to 0.7500 inches (12.7 to 19.05 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details