Jet Edge Ultra Deckblaster

Description
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at pressures up to 55,000 psi (3,800 bar). Removal of polyurethane paint or nonskid coatings from factory floors, ship decks, paint booths, and parking ramps are typical applications. The Ultra Deckblaster also removes accumulated spillage such as grease, oil and overspray. This portable water jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off valve and high-speed swivel before entering the rotating spray bar. Multiple jet orifices direct UHP water over an 18 inch (46 cm) wide cleaning path as the Ultra Deckblaster advances. The spray bar accepts a variety of standard jet manifolds offering the flexibility to handle a multitude of applications. The functional "lawnmower style" design gives the waterjet operator total control of the rotation speed, drive speed, forward/off/reverse, water and rotation on/off of the spray bar for precise operation. Easily accessible knobs control forward/reverse and bar rotation speeds. A manually actuated valve does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is adjustable by using a tension handle at the front of the Ultra Deckblaster.
Datasheet
Description
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at pressures up to 55,000 psi (3,800 bar). Removal of polyurethane paint or nonskid coatings from factory floors, ship decks, paint booths, and parking ramps are typical applications. The Ultra Deckblaster also removes accumulated spillage such as grease, oil and overspray. This portable water jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off valve and high-speed swivel before entering the rotating spray bar. Multiple jet orifices direct UHP water over an 18 inch (46 cm) wide cleaning path as the Ultra Deckblaster advances. The spray bar accepts a variety of standard jet manifolds offering the flexibility to handle a multitude of applications. The functional "lawnmower style" design gives the waterjet operator total control of the rotation speed, drive speed, forward/off/reverse, water and rotation on/off of the spray bar for precise operation. Easily accessible knobs control forward/reverse and bar rotation speeds. A manually actuated valve does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is adjustable by using a tension handle at the front of the Ultra Deckblaster.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Ultra Deckblaster - Jet Edge
St. Michael, MN, USA
The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at pressures up to 55,000 psi (3,800 bar). Removal of polyurethane paint or nonskid coatings from factory floors, ship decks, paint booths, and parking ramps are typical applications. The Ultra Deckblaster also removes accumulated spillage such as grease, oil and overspray. This portable water jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off valve and high-speed swivel before entering the rotating spray bar. Multiple jet orifices direct UHP water over an 18 inch (46 cm) wide cleaning path as the Ultra Deckblaster advances. The spray bar accepts a variety of standard jet manifolds offering the flexibility to handle a multitude of applications. The functional "lawnmower style" design gives the waterjet operator total control of the rotation speed, drive speed, forward/off/reverse, water and rotation on/off of the spray bar for precise operation. Easily accessible knobs control forward/reverse and bar rotation speeds. A manually actuated valve does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is adjustable by using a tension handle at the front of the Ultra Deckblaster.

The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates at pressures up to 55,000 psi (3,800 bar). Removal of polyurethane paint or nonskid coatings from factory floors, ship decks, paint booths, and parking ramps are typical applications. The Ultra Deckblaster also removes accumulated spillage such as grease, oil and overspray.

This portable water jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure on/off valve and high-speed swivel before entering the rotating spray bar.

Multiple jet orifices direct UHP water over an 18 inch (46 cm) wide cleaning path as the Ultra Deckblaster advances. The spray bar accepts a variety of standard jet manifolds offering the flexibility to handle a multitude of applications.

The functional "lawnmower style" design gives the waterjet operator total control of the rotation speed, drive speed, forward/off/reverse, water and rotation on/off of the spray bar for precise operation. Easily accessible knobs control forward/reverse and bar rotation speeds. A manually actuated valve does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is adjustable by using a tension handle at the front of the Ultra Deckblaster.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number Ultra Deckblaster
Operation Cleaning / Surface Preparation; Descaling / Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Cart / Handtruck; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
Waterjet Intensifier Pump - iP55-150 - Jet Edge
Specs
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Mounting Floor / Skid
Power Source Electric Motor
View Details
WardJet - J-Series - AccuStream, Inc.
AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
Pressure 60000 to 90000 psi (42227 to 63340 m H2O)
View Details