Jet Edge Waterjet Intensifier Pump iP60-50

Description
The Jet Edge iP60-50 is a 50-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1 gallons (3.8 liters) per minute to a variety of cutting, surface-preparation or cleaning tools. The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions.
Datasheet
Description
The Jet Edge iP60-50 is a 50-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1 gallons (3.8 liters) per minute to a variety of cutting, surface-preparation or cleaning tools. The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterjet Intensifier Pump - iP60-50 - Jet Edge
St. Michael, MN, USA
Waterjet Intensifier Pump
iP60-50
Waterjet Intensifier Pump iP60-50
The Jet Edge iP60-50 is a 50-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1 gallons (3.8 liters) per minute to a variety of cutting, surface-preparation or cleaning tools. The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions.

The Jet Edge iP60-50 is a 50-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1 gallons (3.8 liters) per minute to a variety of cutting, surface-preparation or cleaning tools.

The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations.

The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump.

A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP60-50
Product Name Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Floor / Skid; Trailer / Vehicle; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
 - Mid Rail Gantry Waterjet Cutting System - Jet Edge
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
Power Source Electric Motor
View Details
Industrial Motion Systems - Model 11600 - AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
View Details