Jet Edge Waterjet Intensifier Pump iP60-150

Description
The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP surface preparation applications. It supports orifices up to .025" (.64 mm) and features dual intensifier systems.   The iP60-150 includes numerous design improvements, including an efficient kidney loop hydraulic cooling and filtration system, an anti-corrosive interior coated hydraulic reservoir, easy-to-remove lift-off covers, and touch-screen controls. The pump's motor drive assembly has been mounted on an isolation system to reduce noise and vibration. Like all Jet Edge waterjet pumps, the iP60-150 features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump, and a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of UHP water to the cutting tool, ensuring optimal cut quality.
Datasheet
Description
The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP surface preparation applications. It supports orifices up to .025" (.64 mm) and features dual intensifier systems.   The iP60-150 includes numerous design improvements, including an efficient kidney loop hydraulic cooling and filtration system, an anti-corrosive interior coated hydraulic reservoir, easy-to-remove lift-off covers, and touch-screen controls. The pump's motor drive assembly has been mounted on an isolation system to reduce noise and vibration. Like all Jet Edge waterjet pumps, the iP60-150 features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump, and a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of UHP water to the cutting tool, ensuring optimal cut quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterjet Intensifier Pump - iP60-150 - Jet Edge
St. Michael, MN, USA
Waterjet Intensifier Pump
iP60-150
Waterjet Intensifier Pump iP60-150
The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP surface preparation applications. It supports orifices up to .025" (.64 mm) and features dual intensifier systems.   The iP60-150 includes numerous design improvements, including an efficient kidney loop hydraulic cooling and filtration system, an anti-corrosive interior coated hydraulic reservoir, easy-to-remove lift-off covers, and touch-screen controls. The pump's motor drive assembly has been mounted on an isolation system to reduce noise and vibration. Like all Jet Edge waterjet pumps, the iP60-150 features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump, and a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of UHP water to the cutting tool, ensuring optimal cut quality.

The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP surface preparation applications. It supports orifices up to .025" (.64 mm) and features dual intensifier systems.  

The iP60-150 includes numerous design improvements, including an efficient kidney loop hydraulic cooling and filtration system, an anti-corrosive interior coated hydraulic reservoir, easy-to-remove lift-off covers, and touch-screen controls. The pump's motor drive assembly has been mounted on an isolation system to reduce noise and vibration.

Like all Jet Edge waterjet pumps, the iP60-150 features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump, and a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of UHP water to the cutting tool, ensuring optimal cut quality.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP60-150
Product Name Waterjet Intensifier Pump
Operation Cutting / Sectioning
Unlock Full Specs
to access all available technical data

Similar Products

Waterjet Intensifier Pump - iP55-75 - Jet Edge
Specs
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Mounting Floor / Skid
Power Source Electric Motor
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
Turbodisc Tank Washer - Turbodisc 25 - Chemdet, Inc.
Specs
Operation Cleaning / Surface Preparation; Vats, Barrels, Containers, Tanks
Mounting Portable Machine
Features Rotary Nozzle
View Details