Jet Edge Waterjet Intensifier Pump iP60-100S

Description
Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular 100hp waterjet pump. By eliminating the second intensifier, Jet Edge is able to offer the iP60-100S at a low price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm). Like all Jet Edge waterjet pumps, the iP60-100S features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality. Jet Edge offers a wide range of electric and diesel waterjet intensifier pumps from 30-280hp; 36,000, 60,000 and 90,000 psi models are available.
Datasheet
Description
Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular 100hp waterjet pump. By eliminating the second intensifier, Jet Edge is able to offer the iP60-100S at a low price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm). Like all Jet Edge waterjet pumps, the iP60-100S features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality. Jet Edge offers a wide range of electric and diesel waterjet intensifier pumps from 30-280hp; 36,000, 60,000 and 90,000 psi models are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterjet Intensifier Pump - iP60-100S - Jet Edge
St. Michael, MN, USA
Waterjet Intensifier Pump
iP60-100S
Waterjet Intensifier Pump iP60-100S
Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular 100hp waterjet pump. By eliminating the second intensifier, Jet Edge is able to offer the iP60-100S at a low price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm). Like all Jet Edge waterjet pumps, the iP60-100S features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality. Jet Edge offers a wide range of electric and diesel waterjet intensifier pumps from 30-280hp; 36,000, 60,000 and 90,000 psi models are available.

Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular 100hp waterjet pump. By eliminating the second intensifier, Jet Edge is able to offer the iP60-100S at a low price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm).

Like all Jet Edge waterjet pumps, the iP60-100S features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality. Jet Edge offers a wide range of electric and diesel waterjet intensifier pumps from 30-280hp; 36,000, 60,000 and 90,000 psi models are available.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP60-100S
Product Name Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

 - UltraLite Lance - Jet Edge
Specs
Operation Cutting / Sectioning; Cleaning / Surface Preparation; Descaling / Stripping
Mounting Portable Machine
Power Source Hydraulic
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
Mag-Jet Technology Jetter for Quickly Converting Water Blasting Equipment to Water Jetting Equipment - 31845 - Cat Pumps - High Pressure Pumps & Systems
Specs
Operation Cleaning / Surface Preparation
Power Source Air / Pneumatic (optional feature); Electric Motor (optional feature); Combustion Engine (optional feature); Hydraulic (optional feature)
View Details
Sanitary
Specs
Operation Cleaning / Surface Preparation; C.I.P Tank Cleaning, Food, Dairy Beverage, Cosmetic, Pharmaceutical and Food Applications
Mounting Portable Machine
Water Flow 3816 GPH (4013 ml/sec)
View Details