Jet Edge Waterjet Intensifier Pump iP60-100

Description
The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality.
Datasheet
Description
The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterjet Intensifier Pump - iP60-100 - Jet Edge
St. Michael, MN, USA
Waterjet Intensifier Pump
iP60-100
Waterjet Intensifier Pump iP60-100
The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality.

The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no threaded end caps, and no threaded hydraulic cylinder, making it less prone to cracking than threaded designs. Matched-metal components prevent galling of hydraulic system components.

Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to the cutting tool, ensuring optimal cut quality.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP60-100
Product Name Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Floor / Skid; Trailer / Vehicle; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
 - Ultra Deckblaster - Jet Edge
Specs
Operation Cleaning / Surface Preparation; Descaling / Stripping
Mounting Cart / Handtruck; Portable Machine
Power Source Hydraulic
View Details
Industrial Motion Systems - XL Series - AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
View Details