The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications.
The waterjet pump utilizes a pressure-compensated
Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks.
The Jet Edge iP36-50 Modular Waterjet Intensifier Pump produces up to 1.8 gpm (6.8 L/m) of 36KSI (2500 bar) ultra-high pressure (UHP) water for precision cutting, cleaning and surface preparation applications.
It includes three modules with lifting eyes. The modules can be stacked to save space during operation or storage.
The pump's hydraulic module contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure that controls the ultra-high pressure.
The pump's water module contains the intensifier, attenuator, bleed down valve, water filters, and related components to produce the UHP water.
The electrical module contains the electrical components to operate the electric motor and intensifier. The electrical module also issues control signals and monitors sensor signals. The modules are linked together by hydraulic hoses and electrical cables which allows for separation of the modules from each other to a distance of 10 feet (3m).
Electrical Power
Requires a voltage/frequency option kit
to match local electrical requirements.
Interconnect: IP67-rated connector
Environmental
Ambient temperature: 50°-95° F (10°-35° C)
Relative humidity: Non condensing, maximum 95% at 95ºF (35ºC)
Intensifer
Type: Single piston, dual plunger, reciprocating
Number of Intensifiers: One
Output pressure: 36,000 psi (2500 bar) continuous
Intensifcation Ratio:12:1
Flow Rate: 1.8 gpm (6.8 L/m)
Hydraulic
Pump type: Axial piston, variable displacement,
pressure compensated, 75 cc displacement
Maximum operating pressure: 3050 psi (210 bar)
Cooling: Kidney loop brazed plate heat exchangers
Filtration: 10 micron full flow
Fluid capacity: 35 gal (135 L)
Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent
USDA food grade #4010 Quinplex or equivalent
Circulation pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz
Lifting Eye Capacity
5000 lb (2270 kg) each
Low Pressure Water*
See Water Requirements in the product manual.
Input pressure: Minimum pressure 60 psi (4 bar)
Input temperature: Maximum temperature 70ºF (21ºC)
Filtration: On-board filtration to 0.45 micron
* Two water sources are needed; filtered water for the intensifier and
public utility water for the heat exchanger.
Motor
Type: Electric, Wye-delta start
Output: 50 hp (37 kw); 25,000 BTU per hour (approximate)
| Jet Edge | Jet Edge | |
|---|---|---|
| Product Category | Hydroblasters and Water Blasters | Hydroblasters and Water Blasters |
| Product Number | iP36-50 | iP36-50 |
| Product Name | Mobile Waterjet Intensifier Pump | Modular Waterjet Intensifier Pump |
| Operation | Cutting / Sectioning; Cleaning / Surface Preparation | Cutting / Sectioning |
| Mounting | Portable Machine | Floor / Skid |
| Power Source | Electric Motor | Electric Motor |