Jet Edge Mobile Waterjet Intensifier Pump iP36-280DS

Description
Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2 gallons (27 liters) per minute of 36,000 psi (2,500 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting and cleaning applications. The iP36-280DS water jet pump utilizes a pressure-compensated hydraulic system to drive dual plunger-style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.
Datasheet
Description
Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2 gallons (27 liters) per minute of 36,000 psi (2,500 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting and cleaning applications. The iP36-280DS water jet pump utilizes a pressure-compensated hydraulic system to drive dual plunger-style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Waterjet Intensifier Pump - iP36-280DS - Jet Edge
St. Michael, MN, USA
Mobile Waterjet Intensifier Pump
iP36-280DS
Mobile Waterjet Intensifier Pump iP36-280DS
Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2 gallons (27 liters) per minute of 36,000 psi (2,500 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting and cleaning applications. The iP36-280DS water jet pump utilizes a pressure-compensated hydraulic system to drive dual plunger-style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.

Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow rate of up to 7.2 gallons (27 liters) per minute of 36,000 psi (2,500 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting and cleaning applications.
The iP36-280DS water jet pump utilizes a pressure-compensated hydraulic system to drive dual plunger-style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP36-280DS
Product Name Mobile Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Floor / Skid; Trailer / Vehicle; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
 - Ultra Deckblaster - Jet Edge
Specs
Operation Cleaning / Surface Preparation; Descaling / Stripping
Mounting Cart / Handtruck; Portable Machine
Power Source Hydraulic
View Details
WardJet - R-Series - AccuStream, Inc.
AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
Power Source Air / Pneumatic
View Details