Dimensions:
18" W x 22" D x 34 1/2" H The 8926 Stack Chair comes in tons of different upholstery colors, making it easy to match the décor in your banquet hall or presentation area. Built for stability and comfort, the chair features a 2" dome seat and a sturdy steel frame. Bumpers protect your chairs while stacked. Choose vinyl or fabric upholstered stack chairs by clicking one of the links below. Seat Height: 17 1/2" Frame Material: 7/8 square tubular steel Passed ANSI/BIFMA tests for strength, durability, and stability. 10 year manufacturer's warranty
Jess Crate Furniture
Done
Description
Dimensions:
18" W x 22" D x 34 1/2" H The 8926 Stack Chair comes in tons of different upholstery colors, making it easy to match the décor in your banquet hall or presentation area. Built for stability and comfort, the chair features a 2" dome seat and a sturdy steel frame. Bumpers protect your chairs while stacked. Choose vinyl or fabric upholstered stack chairs by clicking one of the links below. Seat Height: 17 1/2" Frame Material: 7/8 square tubular steel Passed ANSI/BIFMA tests for strength, durability, and stability. 10 year manufacturer's warranty
Dimensions:
18" W x 22" D x 34 1/2" H The 8926 Stack Chair comes in tons of different upholstery colors, making it easy to match the décor in your banquet hall or presentation area. Built for stability and comfort, the chair features a 2" dome seat and a sturdy steel frame. Bumpers protect your chairs while stacked. Choose vinyl or fabric upholstered stack chairs by clicking one of the links below. Seat Height: 17 1/2" Frame Material: 7/8 square tubular steel Passed ANSI/BIFMA tests for strength, durability, and stability. 10 year manufacturer's warranty
Dimensions:
18" W x 22" D x 34 1/2" H
The 8926 Stack Chair comes in tons of different upholstery colors, making it easy to match the décor in your banquet hall or presentation area. Built for stability and comfort, the chair features a 2" dome seat and a sturdy steel frame. Bumpers protect your chairs while stacked. Choose vinyl or fabric upholstered stack chairs by clicking one of the links below.
Seat Height: 17 1/2"
Frame Material: 7/8 square tubular steel
Passed ANSI/BIFMA tests for strength, durability, and stability.
10 year manufacturer's warranty