Jess Crate Furniture Metaphor Bowfront Combo Desk N9CONBR

Description
Dimensions: 23 3/4"W x 36 3/4"D x 31"H The Metaphor Bowfront Combo Desk has contemporary, ergonomic styling that keeps kids comfortable and looks great in your classroom. A chrome tubular steel frame supports a fiberboard desktop and gives full-perimeter support to the textured polypropylene seat. The waterfall front, deep seat pocket and contoured bucket accommodate students of most body types. Nylon swivel glides provide an even work surface, and a polypropylene collar protects the legs. Opt for a bag hanger so kids can store personal belongings. Choose your combo desk with or without a wire book rack. Desktop Material: Fiberboard Frame Material: Tubular Steel Frame Finish: Chrome Seat Height: 17 7/8" Chair Material: Polypropylene Greenguard certified for indoor air quality Meets ANSI/BIFMA standards Desktop Dimensions: 25 3/8"W x 19 3/8"D
Description
Dimensions: 23 3/4"W x 36 3/4"D x 31"H The Metaphor Bowfront Combo Desk has contemporary, ergonomic styling that keeps kids comfortable and looks great in your classroom. A chrome tubular steel frame supports a fiberboard desktop and gives full-perimeter support to the textured polypropylene seat. The waterfall front, deep seat pocket and contoured bucket accommodate students of most body types. Nylon swivel glides provide an even work surface, and a polypropylene collar protects the legs. Opt for a bag hanger so kids can store personal belongings. Choose your combo desk with or without a wire book rack. Desktop Material: Fiberboard Frame Material: Tubular Steel Frame Finish: Chrome Seat Height: 17 7/8" Chair Material: Polypropylene Greenguard certified for indoor air quality Meets ANSI/BIFMA standards Desktop Dimensions: 25 3/8"W x 19 3/8"D

Suppliers

Company
Product
Description
Supplier Links
Metaphor Bowfront Combo Desk - N9CONBR - Jess Crate Furniture
Philadelphia, PA, USA
Metaphor Bowfront Combo Desk
N9CONBR
Metaphor Bowfront Combo Desk N9CONBR
Dimensions: 23 3/4"W x 36 3/4"D x 31"H The Metaphor Bowfront Combo Desk has contemporary, ergonomic styling that keeps kids comfortable and looks great in your classroom. A chrome tubular steel frame supports a fiberboard desktop and gives full-perimeter support to the textured polypropylene seat. The waterfall front, deep seat pocket and contoured bucket accommodate students of most body types. Nylon swivel glides provide an even work surface, and a polypropylene collar protects the legs. Opt for a bag hanger so kids can store personal belongings. Choose your combo desk with or without a wire book rack. Desktop Material: Fiberboard Frame Material: Tubular Steel Frame Finish: Chrome Seat Height: 17 7/8" Chair Material: Polypropylene Greenguard certified for indoor air quality Meets ANSI/BIFMA standards Desktop Dimensions: 25 3/8"W x 19 3/8"D
Dimensions:23 3/4"W x 36 3/4"D x 31"H

The Metaphor Bowfront Combo Desk has contemporary, ergonomic styling that keeps kids comfortable and looks great in your classroom. A chrome tubular steel frame supports a fiberboard desktop and gives full-perimeter support to the textured polypropylene seat. The waterfall front, deep seat pocket and contoured bucket accommodate students of most body types. Nylon swivel glides provide an even work surface, and a polypropylene collar protects the legs. Opt for a bag hanger so kids can store personal belongings. Choose your combo desk with or without a wire book rack.
Desktop Material: Fiberboard
Frame Material: Tubular Steel
Frame Finish: Chrome
Seat Height: 17 7/8"
Chair Material: Polypropylene
Greenguard certified for indoor air quality
Meets ANSI/BIFMA standards
Desktop Dimensions: 25 3/8"W x 19 3/8"D
Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Furniture
Product Number N9CONBR
Product Name Metaphor Bowfront Combo Desk
Unlock Full Specs
to access all available technical data

Similar Products