Dimensions:
18" W x 22" D x 34 1/2" H Keep students from squirming during long presentations and lectures with the 8925 Stack Chair. This sturdy stack chair features a comfortable padded seat and durable steel frame. Bumpers protect your chairs while stacked. Several fabric and vinyl choices available. Seat Height: 17 1/2" Frame Material: 7/8" tubular steel Passed ANSI/BIFMA testing for strength, durability, and stability. 10 year manufacturer's warranty
Jess Crate Furniture
Done
Description
Dimensions:
18" W x 22" D x 34 1/2" H Keep students from squirming during long presentations and lectures with the 8925 Stack Chair. This sturdy stack chair features a comfortable padded seat and durable steel frame. Bumpers protect your chairs while stacked. Several fabric and vinyl choices available. Seat Height: 17 1/2" Frame Material: 7/8" tubular steel Passed ANSI/BIFMA testing for strength, durability, and stability. 10 year manufacturer's warranty
Dimensions:
18" W x 22" D x 34 1/2" H Keep students from squirming during long presentations and lectures with the 8925 Stack Chair. This sturdy stack chair features a comfortable padded seat and durable steel frame. Bumpers protect your chairs while stacked. Several fabric and vinyl choices available. Seat Height: 17 1/2" Frame Material: 7/8" tubular steel Passed ANSI/BIFMA testing for strength, durability, and stability. 10 year manufacturer's warranty
Dimensions:
18" W x 22" D x 34 1/2" H
Keep students from squirming during long presentations and lectures with the 8925 Stack Chair. This sturdy stack chair features a comfortable padded seat and durable steel frame. Bumpers protect your chairs while stacked. Several fabric and vinyl choices available.
Seat Height: 17 1/2"
Frame Material: 7/8" tubular steel
Passed ANSI/BIFMA testing for strength, durability, and stability.
10 year manufacturer's warranty