ASG, Division of Jergens, Inc. Special Application DC Electric Screwdriver SS-7000

Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple Power Supply: CLT-60
Description
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple Power Supply: CLT-60

Suppliers

Company
Product
Description
Supplier Links
Special Application DC Electric Screwdriver - SS-7000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Special Application DC Electric Screwdriver
SS-7000
Special Application DC Electric Screwdriver SS-7000
Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models 6 ft detachable cord Light Spring Type:Purple Heavy Spring Type:Purple Power Supply: CLT-60
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Tamper-resistant torque nut standard on Models SS-6500 & SS-7000; optional on SS-3000 & SS-4000 Models
  • 6 ft detachable cord
  • Light Spring Type:Purple
  • Heavy Spring Type:Purple
  • Power Supply: CLT-60
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-7000
Product Name Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.2212 to 1.47 Ft-lbs (0.3000 to 2 N-m)
Rated Free Speed 750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Brushed Electric Screwdriver for Automation - CLF-4000XH - ASG, Division of Jergens, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 0.0737 to 0.2581 Ft-lbs (0.1000 to 0.3500 N-m)
View Details