ASG, Division of Jergens, Inc. ESD Safe Special Application DC Electric Screwdriver SS-3000-ESD

Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue
Description
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue

Suppliers

Company
Product
Description
Supplier Links
ESD Safe Special Application DC Electric Screwdriver - SS-3000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SS-3000-ESD
ESD Safe Special Application DC Electric Screwdriver SS-3000-ESD
ESD Safe Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Optional tamper-resistant torque nut 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Blue
  • ESD Safe
  • Brush type motor offers proven performance
  • Inline body style
  • Soft stop shock absorbing clutch
  • Full torque in reverse
  • Ideal for assembling shock sensitive components such as hard drives
  • Unique ergonomic clutch delivers less torque reaction to operator
  • #10 screws (5.0 mm) and smaller
  • Optional tamper-resistant torque nut
  • 6 ft detachable cord
  • Light Spring Type: Yellow
  • Heavy Spring Type: Blue
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SS-3000-ESD
Product Name ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0147 to 0.1475 Ft-lbs (0.0200 to 0.2000 N-m)
Rated Free Speed 670 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Pistol Grip Transducerized Electric Screwdriver with Spline - ASG-EH2-R1016-PH - ASG, Division of Jergens, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Actuation Button / Trigger
View Details