Jergens OK-Vise® RM Rail System Tall Smooth Stops are tall versions of the Smooth Stop. The extended length and additional mounting screw provide extra support when clamping high on workpieces. Features, Benefits, & Product Specifications:
Serrated undersides mesh with Base Rails & resist high clamping forces
Adapts to a wide range of workpieces
Easily reposition on Base Rails to reduce setup time
T-nut and SHCS included
Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)
Jergens OK-Vise® RM Rail System Tall Smooth Stops are tall versions of the Smooth Stop. The extended length and additional mounting screw provide extra support when clamping high on workpieces.
Features, Benefits, & Product Specifications:
- Serrated undersides mesh with Base Rails & resist high clamping forces
- Adapts to a wide range of workpieces
- Easily reposition on Base Rails to reduce setup time
- T-nut and SHCS included
- Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm)
- Maximum: 74 ft*lbs (100 Nm)