Jergens, Inc. OK-Vise® RM Rail System Point Gripper Stops RMS-G

Description
Jergens OK-Vise® RM Rail System Point Gripper Stops have (2) HSS pins that penetrate the workpiece leaving tiny marks on it. The friction is much higher than that of using the standard serrated jaw. Against soft steel the friction coefficient factor is up to 0,8. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails & resist high clamping forces Adapts to a wide range of workpieces Easily reposition on Base Rails to reduce setup time T-nut and SHCS included Recommend Installation Torque: - Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)
Request a Quote Datasheet
Description
Jergens OK-Vise® RM Rail System Point Gripper Stops have (2) HSS pins that penetrate the workpiece leaving tiny marks on it. The friction is much higher than that of using the standard serrated jaw. Against soft steel the friction coefficient factor is up to 0,8. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails & resist high clamping forces Adapts to a wide range of workpieces Easily reposition on Base Rails to reduce setup time T-nut and SHCS included Recommend Installation Torque: - Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® RM Rail System Point Gripper Stops - RMS-G - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® RM Rail System Point Gripper Stops
RMS-G
OK-Vise® RM Rail System Point Gripper Stops RMS-G
Jergens OK-Vise® RM Rail System Point Gripper Stops have (2) HSS pins that penetrate the workpiece leaving tiny marks on it. The friction is much higher than that of using the standard serrated jaw. Against soft steel the friction coefficient factor is up to 0,8. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails & resist high clamping forces Adapts to a wide range of workpieces Easily reposition on Base Rails to reduce setup time T-nut and SHCS included Recommend Installation Torque: - Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)

Jergens OK-Vise® RM Rail System Point Gripper Stops have (2) HSS pins that penetrate the workpiece leaving tiny marks on it. The friction is much higher than that of using the standard serrated jaw. Against soft steel the friction coefficient factor is up to 0,8.
Features, Benefits, & Product Specifications:

  • Serrated undersides mesh with Base Rails & resist high clamping forces
  • Adapts to a wide range of workpieces
  • Easily reposition on Base Rails to reduce setup time
  • T-nut and SHCS included
  • Recommend Installation Torque:

- Minimum: 37 ft*lbs (50 Nm)
- Maximum: 74 ft*lbs (100 Nm)

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machine Fences, Stops, and Guides
Product Number RMS-G
Product Name OK-Vise® RM Rail System Point Gripper Stops
Unlock Full Specs
to access all available technical data

Similar Products