Jergens, Inc. Quick-Loc™ Tri Cubes QL2-400300

Description
Jergens Quick-Loc™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces feature Quick-Loc™ Receivers built directly into the body of the cube. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote
Description
Jergens Quick-Loc™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces feature Quick-Loc™ Receivers built directly into the body of the cube. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ Tri Cubes - QL2-400300 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ Tri Cubes
QL2-400300
Quick-Loc™ Tri Cubes QL2-400300
Jergens Quick-Loc™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces feature Quick-Loc™ Receivers built directly into the body of the cube. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design

Jergens Quick-Loc™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces feature Quick-Loc™ Receivers built directly into the body of the cube.
Features, Benefits, & Product Specifications:

  • Material & Finish: Thru-Hardened Alloy Steel, Jergens M-Coat
  • Repeatability: 0.0003” (0.008mm)
  • Floating and opposing clamping wedge assembly
  • Sealed wedge bodies
  • Acme threaded screw for increased strength and long life
  • O-ring lifters for positive separation of top tooling
  • Versatile standard mounting options
  • Made in U.S.A.
  • Patented design
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-400300
Product Name Quick-Loc™ Tri Cubes
Plate / Block Type Box Cube / Clamping Cube
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 2-Stud Fixture Plates - 30310-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 2.87 lbs (1.3 kg)
View Details
Cast Iron 2-Sided Tooling Columns - 69250 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Stress Relieved Class 40 Cast Iron
Weight 790 lbs (358 kg)
View Details
ZPS Machinable Blanks - 300004 - Jergens, Inc.
Specs
Material Aluminum; Steel; Aluminum
Weight 3.09 lbs (1.4 kg)
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details