Jergens, Inc. Quick-Loc™ 52mm Rectangular Integrated Risers QL2-200230

Description
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote Datasheet
Description
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Rectangular Integrated Risers - QL2-200230 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Rectangular Integrated Risers
QL2-200230
Quick-Loc™ 52mm Rectangular Integrated Risers QL2-200230
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design

Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body.

Features, Benefits, & Product Specifications:

  • Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride
  • Floating and opposing clamping wedge assembly
  • Sealed wedge bodies
  • Acme threaded screw for increased strength and long life
  • O-ring lifters for positive separation of top tooling
  • Versatile standard mounting options
  • Made in U.S.A.
  • Patented design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number QL2-200230
Product Name Quick-Loc™ 52mm Rectangular Integrated Risers
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-25101 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.6250 inch (15.87 mm)
View Details