Jergens, Inc. Quick-Loc™ 96mm Rectangular Receivers QL2-100215

Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote
Description
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Rectangular Receivers - QL2-100215 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Rectangular Receivers
QL2-100215
Quick-Loc™ 96mm Rectangular Receivers QL2-100215
Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-100215
Product Name Quick-Loc™ 96mm Rectangular Receivers
Weight 11.77 lbs (5.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Round Fixture Plates - 28808 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
ZPS 2-Stud Fixture Plates - 30330-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 18.08 lbs (8.2 kg)
View Details
Ball Lock® Fixture Plates - 28742 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Quick-Loc™ 96mm Square Receivers - QL2-100126 - Jergens, Inc.
Specs
Weight 7.94 lbs (3.6 kg)
Shape Square
View Details