ASG, Division of Jergens, Inc. Smooth Output Shaft Air Motor MM9

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO The torque indicated is the maximum at which the motor can be used in order to guarantee the life endurance of the internal gears
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO The torque indicated is the maximum at which the motor can be used in order to guarantee the life endurance of the internal gears

Suppliers

Company
Product
Description
Supplier Links
Smooth Output Shaft Air Motor - MM9 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Smooth Output Shaft Air Motor
MM9
Smooth Output Shaft Air Motor MM9
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot ø 6mm for 15M ø 10mm for 20M and 28M ø 13 mm for MM ø 14mm for MN ø 24mm for MO The torque indicated is the maximum at which the motor can be used in order to guarantee the life endurance of the internal gears
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot
    • Ø 6mm for 15M
    • Ø 10mm for 20M and 28M
    • Ø 13 mm for MM
    • Ø 14mm for MN
    • Ø 24mm for MO
  • The torque indicated is the maximum at which the motor can be used in order to guarantee the life endurance of the internal gears
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number MM9
Product Name Smooth Output Shaft Air Motor
Torque 33.19 Ft-lbs (45 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DM08/18 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-L-AR004-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Stainless Steel Air Vane Motor - Advanced Line 20W / 30W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.1575 inch (4 mm)
View Details
P1V-S Series - P1V-S030AD010 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
View Details