Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide range of industrial, oil and gas, marine, power generation, rail, and mining applications.
Features
| Ingersoll Rand Industrial Technologies / Air Motors | |
|---|---|
| Product Category | Air Motors |
| Product Number | ST1099 B |
| Product Name | Turbine Air Starter ST1000 Series |
| Type / Applications | Motor Starters |
| Mounting | Flange Mount |
| Output | Output Shaft |
| Torque | 82 to 347 Ft-lbs (111 to 471 N-m) |
| Maximum Air Pressure | 90 psi (63.34 m H2O) |