ASG, Division of Jergens, Inc. Right Angle Auto Shut-Off Pneumatic Nutrunner HA35

Description
ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive Torque range 5 to 35 lbf.in (.56 to 4 N.m)
Description
ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive Torque range 5 to 35 lbf.in (.56 to 4 N.m)

Suppliers

Company
Product
Description
Supplier Links
Right Angle Auto Shut-Off Pneumatic Nutrunner - HA35 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Right Angle Auto Shut-Off Pneumatic Nutrunner
HA35
Right Angle Auto Shut-Off Pneumatic Nutrunner HA35
ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive Torque range 5 to 35 lbf.in (.56 to 4 N.m)

ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive
  • Torque range 5 to 35 lbf.in (.56 to 4 N.m)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number HA35
Product Name Right Angle Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Head Style Right-Angle
Torque Range 0.2139 to 1.45 Ft-lbs (0.2900 to 1.96 N-m)
Free Speed 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 9111496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Adjustment Range 0.6693 inch (17 mm)
Length 9.84 inch (250 mm)
View Details
Angle Worm Drive Pneumatic Nutrunner - AN90S - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Torque Range 66.37 Ft-lbs (90 N-m)
View Details