Jergens, Inc. OK-Vise® Double-Wedge Pull-Down Serrated Clamps FK2-WT

Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Double-Wedge Pull-Down Serrated Clamps - FK2-WT - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Double-Wedge Pull-Down Serrated Clamps
FK2-WT
OK-Vise® Double-Wedge Pull-Down Serrated Clamps FK2-WT
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.

Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-WTI measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number FK2-WT
Product Name OK-Vise® Double-Wedge Pull-Down Serrated Clamps
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Edge Clamps - 68821 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details
OK-Vise® Mounting Jaw Clamps - DK2-VT-T - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 400 lbs (181 kg)
View Details
ID Expansion Clamps - 68401 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 250 lbs (113 kg)
View Details