Jergens, Inc. OK-Vise® Two Knife Edge Grip Jaw Clamps DK2-VT-G

Description
Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part Number DK2-VTI-G measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part Number DK2-VTI-G measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Two Knife Edge Grip Jaw Clamps - DK2-VT-G - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Two Knife Edge Grip Jaw Clamps
DK2-VT-G
OK-Vise® Two Knife Edge Grip Jaw Clamps DK2-VT-G
Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part Number DK2-VTI-G measurements are given in inches & pounds.

Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part Number DK2-VTI-G measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VT-G
Product Name OK-Vise® Two Knife Edge Grip Jaw Clamps
Clamp type Side / Edge Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Radius Swing Clamp Assemblies - 14128 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
Forged Adjustable Clamps - 19101 - Jergens, Inc.
Specs
Material Steel; 1137 Forged Steel, Heat Treated
Load Limit 2800 lbs (1270 kg)
View Details
Gooseneck Forged Strap Clamps - 37216 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Gooseneck Clamp
View Details
Micro™ Expanding Clamps - 68713 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 2000 lbs (907 kg)
View Details