ASG, Division of Jergens, Inc. Lever Start Cushion Clutch Pneumatic Screwdriver CZ5R-WP

Description
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 5.31 to 37.17 lbf.in (0.6 to 4.2 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 5.31 to 37.17 lbf.in (0.6 to 4.2 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Lever Start Cushion Clutch Pneumatic Screwdriver - CZ5R-WP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Cushion Clutch Pneumatic Screwdriver
CZ5R-WP
Lever Start Cushion Clutch Pneumatic Screwdriver CZ5R-WP
FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 5.31 to 37.17 lbf.in (0.6 to 4.2 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM CZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology
  • Clutch adjustment key, additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 5.31 to 37.17 lbf.in (0.6 to 4.2 N.m)
  • Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CZ5R-WP
Product Name Lever Start Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Lever
Torque Range 0.4425 to 3.1 Ft-lbs (0.6000 to 4.2 N-m)
Rated Free Speed 600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details