FIAM CDE auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | CDE7LRA |
| Product Name | Lever Start Auto Shut-Off Pneumatic Screwdriver |
| Drive Style | Pneumatic; Torque Controlled |
| Head Style | In-line |
| Actuation | Lever |
| Torque Range | 2.21 to 5.16 Ft-lbs (3 to 7 N-m) |
| Rated Free Speed | 1200 rpm |