ASG, Division of Jergens, Inc. HIOS Brushless DC Electric Torque Screwdriver BLG-5000XBC2

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Built-in Screw Counter/ Pulse Counter Detect errors in screw fastening in real time with high accuracy by counting the pulse of the motor Identify installation errors and missing fasteners without relying on the experience of the operator Complete Error-Proofing System built into the tool Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Built-in Screw Counter/ Pulse Counter Detect errors in screw fastening in real time with high accuracy by counting the pulse of the motor Identify installation errors and missing fasteners without relying on the experience of the operator Complete Error-Proofing System built into the tool Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIOS Brushless DC Electric Torque Screwdriver - BLG-5000XBC2 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Brushless DC Electric Torque Screwdriver
BLG-5000XBC2
HIOS Brushless DC Electric Torque Screwdriver BLG-5000XBC2
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts. Ergonomic construction, small and light weight Inline body style RoHS and CE compliant Built-in Screw Counter/ Pulse Counter Detect errors in screw fastening in real time with high accuracy by counting the pulse of the motor Identify installation errors and missing fasteners without relying on the experience of the operator Complete Error-Proofing System built into the tool Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Economic design using proven features of the HIOS BL and CL Series tools
  • The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the assembly of precision equipment and electronic parts.
  • Ergonomic construction, small and light weight
  • Inline body style
  • RoHS and CE compliant
  • Built-in Screw Counter/ Pulse Counter
  • Detect errors in screw fastening in real time with high accuracy by counting the pulse of the motor
  • Identify installation errors and missing fasteners without relying on the experience of the operator
  • Complete Error-Proofing System built into the tool
  • Power Supply: HIOS T-70BL or ASG PS-55(up to 15 lbf.in).
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number BLG-5000XBC2
Product Name HIOS Brushless DC Electric Torque Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.1475 to 0.8850 Ft-lbs (0.2000 to 1.2 N-m)
Rated Free Speed 690 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2116735 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 240 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Brushed Electric Screwdriver for Automation - CLF-7000XH - ASG, Division of Jergens, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 0.3687 to 1.11 Ft-lbs (0.5000 to 1.5 N-m)
View Details