ASG, Division of Jergens, Inc. Transducerized Right Angle Nutrunner ASG-SD2500-35RP

Description
ASG-SD2500-35RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet
Description
ASG-SD2500-35RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducerized Right Angle Nutrunner - ASG-SD2500-35RP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Transducerized Right Angle Nutrunner
ASG-SD2500-35RP
Transducerized Right Angle Nutrunner ASG-SD2500-35RP
ASG-SD2500-35RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation Brushless DC electric motor Sleek profile aluminum body

ASG-SD2500-35RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive.

  • Transducerized DC electric torque and angle control
  • Max torque range 35 lbf.in (3.9 N.m)
  • 1/4" Square Pin Detent drive
  • Right angle body style with Lever Start operation
  • Brushless DC electric motor
  • Sleek profile aluminum body
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number ASG-SD2500-35RP
Product Name Transducerized Right Angle Nutrunner
Type Fixed Square Drive
Power Electric
Head Style Right-Angle
Features Transducerized
Torque Range 0.2950 to 2.88 Ft-lbs (0.4000 to 3.9 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1047836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Angle Head Auto Shut-Off Pneumatic Nutrunner - 15C3A30 - ASG, Division of Jergens, Inc.
Specs
Type Nut Runner
Power Pneumatic
Torque Range 0.5900 to 2.21 Ft-lbs (0.8000 to 3 N-m)
View Details