ASG-SD2500-10FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | ASG-SD2500-10FX |
| Product Name | Fixture Mount Transducerized Electric Screwdriver |
| Drive Style | Electric |
| Head Style | In-line |
| Actuation | Push-to-Start |
| Torque Range | 0.0737 to 0.8112 Ft-lbs (0.1000 to 1.1 N-m) |
| Rated Free Speed | 1700 rpm |