ASG, Division of Jergens, Inc. Angle Worm Drive Pneumatic Nutrunner AN110S

Description
FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality worm drive technology Angle worm drive head 12 mm Hex drive Max. torque on soft joint 973.5 lbf.in (110 N.m) Use special heavy duty applications such as moving slides on carriages, tightening straps on packaging machines, moving workpieces for machining, etc.
Description
FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality worm drive technology Angle worm drive head 12 mm Hex drive Max. torque on soft joint 973.5 lbf.in (110 N.m) Use special heavy duty applications such as moving slides on carriages, tightening straps on packaging machines, moving workpieces for machining, etc.

Suppliers

Company
Product
Description
Supplier Links
Angle Worm Drive Pneumatic Nutrunner - AN110S - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Angle Worm Drive Pneumatic Nutrunner
AN110S
Angle Worm Drive Pneumatic Nutrunner AN110S
FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality worm drive technology Angle worm drive head 12 mm Hex drive Max. torque on soft joint 973.5 lbf.in (110 N.m) Use special heavy duty applications such as moving slides on carriages, tightening straps on packaging machines, moving workpieces for machining, etc.

FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality worm drive technology
  • Angle worm drive head
  • 12 mm Hex drive
  • Max. torque on soft joint 973.5 lbf.in (110 N.m)
  • Use special heavy duty applications such as moving slides on carriages, tightening straps on packaging machines, moving workpieces for machining, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number AN110S
Product Name Angle Worm Drive Pneumatic Nutrunner
Type Fixed Square Drive
Power Pneumatic
Torque Range 81.12 Ft-lbs (110 N-m)
Free Speed 65 rpm
Noise Level 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 2755422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.18 inch (157 mm)
View Details
Right Angle Auto Shut-Off Pneumatic Nutrunner - 50C95A90 - ASG, Division of Jergens, Inc.
Specs
Type Nut Runner
Power Pneumatic
Head Style Right-Angle
View Details