ASG, Division of Jergens, Inc. Flat Head Auto Shut-Off Pneumatic Nutrunner A6RSA1

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 1/4" Hex drive Torque range 30.98 to 101.78 lbf.in (3.5 to 11.5 N.m) Ideal for automotive and appliance industry applications
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 1/4" Hex drive Torque range 30.98 to 101.78 lbf.in (3.5 to 11.5 N.m) Ideal for automotive and appliance industry applications

Suppliers

Company
Product
Description
Supplier Links
Flat Head Auto Shut-Off Pneumatic Nutrunner - A6RSA1 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Flat Head Auto Shut-Off Pneumatic Nutrunner
A6RSA1
Flat Head Auto Shut-Off Pneumatic Nutrunner A6RSA1
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 1/4" Hex drive Torque range 30.98 to 101.78 lbf.in (3.5 to 11.5 N.m) Ideal for automotive and appliance industry applications

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • Flat head
  • 1/4" Hex drive
  • Torque range 30.98 to 101.78 lbf.in (3.5 to 11.5 N.m)
  • Ideal for automotive and appliance industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number A6RSA1
Product Name Flat Head Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Torque Range 2.58 to 8.48 Ft-lbs (3.5 to 11.5 N-m)
Free Speed 600 rpm
Noise Level 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nutsetter - Non Magnetic (1/4 x 2 9/16) - 120740 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details