ASG, Division of Jergens, Inc. Flat Head Auto Shut-Off Pneumatic Nutrunner A10RYA

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 14 mm Hex drive Torque range 106.2 to 292.05 lbf.in (12 to 33 N.m) Ideal for automotive and appliance industry applications
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 14 mm Hex drive Torque range 106.2 to 292.05 lbf.in (12 to 33 N.m) Ideal for automotive and appliance industry applications

Suppliers

Company
Product
Description
Supplier Links
Flat Head Auto Shut-Off Pneumatic Nutrunner - A10RYA - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Flat Head Auto Shut-Off Pneumatic Nutrunner
A10RYA
Flat Head Auto Shut-Off Pneumatic Nutrunner A10RYA
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Flat head 14 mm Hex drive Torque range 106.2 to 292.05 lbf.in (12 to 33 N.m) Ideal for automotive and appliance industry applications

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • Flat head
  • 14 mm Hex drive
  • Torque range 106.2 to 292.05 lbf.in (12 to 33 N.m)
  • Ideal for automotive and appliance industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number A10RYA
Product Name Flat Head Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Torque Range 8.85 to 24.34 Ft-lbs (12 to 33 N-m)
Free Speed 250 rpm
Noise Level 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 4.92 inch (125 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Right Angle Cushion Clutch Pneumatic Nutrunner - AZ5R/90 - ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Head Style Right-Angle
View Details