Jergens, Inc. Ring Handle Marine Hitch Quick Release Pin 880253

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ring Handle Marine Hitch Quick Release Pin from Jergens, Inc. is designed for use in harsh marine environments, offering high corrosion resistance. It features a handle, button, spring, and balls made from 302 stainless steel, while the body and spindle are constructed from heat-treated 17-4 PH stainless steel. The pin allows for easy attachment of an optional lanyard and can be ordered with four locking balls to enhance locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request. This product is suitable for applications requiring a small clearance area around the pin, making it versatile for various marine and industrial uses.

Datasheet Summary
Powered by GS/AI

The Ring Handle Marine Hitch Quick Release Pin from Jergens, Inc. is designed for use in harsh marine environments, offering high corrosion resistance. It features a handle, button, spring, and balls made from 302 stainless steel, while the body and spindle are constructed from heat-treated 17-4 PH stainless steel. The pin allows for easy attachment of an optional lanyard and can be ordered with four locking balls to enhance locking element tensile strength. Special materials, grip lengths, and longer "C" dimensions are available upon request. This product is suitable for applications requiring a small clearance area around the pin, making it versatile for various marine and industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Ring Handle Marine Hitch Quick Release Pin - 880253 - Jergens, Inc.
Cleveland, OH, United States
Ring Handle Marine Hitch Quick Release Pin
880253
Ring Handle Marine Hitch Quick Release Pin 880253
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions. Materials: Handle, Button, Spring, & Balls: 302 Stainless Steel Body & Spindle: Heat Treated 17-4 PH Stainless Steel Note(s): Ring allows for easy attachment of optional lanyard. May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request.

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Ring Handle Marine Hitch Pins are designed for applications which require small clearance area around the pin. Their stainless steel handles withstand tough environmental conditions.
Materials:

  • Handle, Button, Spring, & Balls: 302 Stainless Steel
  • Body & Spindle: Heat Treated 17-4 PH Stainless Steel

Note(s):

  • Ring allows for easy attachment of optional lanyard.
  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 880253
Product Name Ring Handle Marine Hitch Quick Release Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49608-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6299 inch (16 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 854017 - Jergens, Inc.
Specs
Pin Type Detent
Design Units Metric
Nominal Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804231 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31618 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.5 inch (38.1 mm)
View Details