Jergens, Inc. Standard Round Alloy Steel Pull Dowels 31656

Description
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote Datasheet
Description
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Round Alloy Steel Pull Dowels - 31656 - Jergens, Inc.
Cleveland, OH, United States
Standard Round Alloy Steel Pull Dowels
31656
Standard Round Alloy Steel Pull Dowels 31656
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2

Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel.
Features, Benefits, & Product Specifications:

  • Non-vented
  • Material: Alloy Steel
  • Surface Finish: 8 Micro-Inch
  • Core Hardness: 47 - 58 Rockwell C
  • Surface Hardness: 60 - 64 Rockwell C
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under Nom. Dia.
  • Specification: ASME B18.8.2
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31656
Product Name Standard Round Alloy Steel Pull Dowels
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49651SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31418 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.25 inch (31.75 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31837 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3.5 inch (88.9 mm)
View Details
Ring Handle Quick-Release Pins - 800201 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details