Jergens, Inc. HDC3300P Heavy Duty Cam Push Clamps 72411

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,350 lbs (Hand Applied) 3,370 lbs (Mallet Applied) Weight: 0.6 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,350 lbs (Hand Applied) 3,370 lbs (Mallet Applied) Weight: 0.6 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC3300P Heavy Duty Cam Push Clamps - 72411 - Jergens, Inc.
Cleveland, OH, United States
HDC3300P Heavy Duty Cam Push Clamps
72411
HDC3300P Heavy Duty Cam Push Clamps 72411
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,350 lbs (Hand Applied) 3,370 lbs (Mallet Applied) Weight: 0.6 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Forces:
    • 1,350 lbs (Hand Applied)
    • 3,370 lbs (Mallet Applied)
  • Weight: 0.6 lbs
  • Supplied complete with set screw, nuts, mounting base, & locknuts

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72411
Product Name HDC3300P Heavy Duty Cam Push Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

HDC4400P Heavy Duty Cam Push Clamps - 72412 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
382 LB CAP Vertical Toggle Clamp with Dual Flanged Base & Adjustable U-Bar - 70017 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDV2600/FA Hold Down Vertical Clamp - 72111 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 2646 lbs (1200 kg)
View Details