Jergens, Inc. Micro™ Expanding Clamps 68701

Description
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Request a Quote Datasheet
Description
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Clamps - 68701 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Clamps
68701
Micro™ Expanding Clamps 68701
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.

Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop.
Features, Benefits, & Product Specifications:

  • Material: Aluminum Housing, Steel Wedge
  • Minimizes tool changes
  • Holds (2) parts with an equilateral clamping action
  • Ideal for clamping flat or round workpieces
  • Reduces wasted space

Note(s):

  • For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece.
  • For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68701
Product Name Micro™ Expanding Clamps
Clamping Mechanism Screw; Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Padded Straps - 37111 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
ID Expansion Clamps - 68829 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 250 lbs (113 kg)
View Details
Micro™ Toe T-Slot Clamps - 68791 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
OK-Vise® Mounting & Smooth Jaw Clamps - FK2-VT-TS - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details