ASG, Division of Jergens, Inc. Spring Balancer: 1 to 2 lbs. 64309

Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released

Suppliers

Company
Product
Description
Supplier Links
Spring Balancer: 1 to 2 lbs. - 64309 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Spring Balancer: 1 to 2 lbs.
64309
Spring Balancer: 1 to 2 lbs. 64309
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
  • Reduce operator fatigue
  • Tools become weightless
  • Smooth operation
  • Tool is raised to the up position when released
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Tool Balancers
Product Number 64309
Product Name Spring Balancer: 1 to 2 lbs.
Load Capacity 1 to 2 lbs (0.4535 to 0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Drum Balancer 6.6 to 11 lbs. - 64036 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Load Capacity 6.6 to 11 lbs (2.99 to 4.99 kg)
Reach / Travel 4.3 ft (13.11 dm)
View Details
Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Power Spring; Pneumatic
View Details
Air Tool Balancer - ATB-1 - Conductix-Wampfler
Conductix-Wampfler
Specs
Load Capacity 3.3 to 6.6 lbs (1.5 to 2.99 kg)
Reach / Travel 4.27 ft (13 dm)
Type Reel
View Details
MZ-154 Tool Balancer - 180511 - Mountz, Inc.
Specs
Reach / Travel 4.92 ft (14.99 dm)
Type Reel
View Details