64036 -- TAPERED DRUM BALANCER 6.6 TO 11 LBS.
ASG, Division of Jergens, Inc.
Tapered Drum Balancer 6.6 to 11 lbs.
64036
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
-
ASG, Division of Jergens, Inc.
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
Suppliers
Tapered Drum Balancer 6.6 to 11 lbs.
64036
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
- Reduce operator fatigue
- Tools become weightless
- Smooth operation
- Tool is raised to the up position when released
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Balancers |
|
Product Number
|
64036 |
|
Product Name
|
Tapered Drum Balancer 6.6 to 11 lbs. |
|
Load Capacity
|
6.6 to 11 lbs (2.99 to 4.99 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
ASG, Division of Jergens, Inc.
Load Capacity
13.2 to 17.6 lbs (5.99 to 7.98 kg)
Reach / Travel
8.2 ft (24.99 dm)
View Details
Load Capacity
11 lbs (4.99 kg)
Reach / Travel
5.83 ft (17.78 dm)
Power
Spring; Pneumatic
View Details
Load Capacity
33.1 to 48.5 lbs (15.01 to 22 kg)
Reach / Travel
4.92 ft (15.01 dm)
Type
Reel
View Details