64037 -- TAPERED DRUM BALANCER: 11 TO 16 LBS.
ASG, Division of Jergens, Inc.
Tapered Drum Balancer: 11 to 16 lbs.
64037
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
-
ASG, Division of Jergens, Inc.
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
Suppliers
Tapered Drum Balancer: 11 to 16 lbs.
64037
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
- Reduce operator fatigue
- Tools become weightless
- Smooth operation
- Tool is raised to the up position when released
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Balancers |
|
Product Number
|
64037 |
|
Product Name
|
Tapered Drum Balancer: 11 to 16 lbs. |
|
Load Capacity
|
11 to 16 lbs (4.99 to 7.26 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Reach / Travel
4.92 ft (14.99 dm)
Type
Reel
Features
Retractor
View Details
Load Capacity
11 lbs (4.99 kg)
Reach / Travel
5.83 ft (17.78 dm)
Power
Spring; Pneumatic
View Details
ASG, Division of Jergens, Inc.
Load Capacity
2.2 to 4.4 lbs (0.9977 to 2 kg)
Reach / Travel
5.2 ft (15.85 dm)
View Details