ASG, Division of Jergens, Inc. Spring Balancer: 3 to 6 lbs 64022

Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
Description
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released

Suppliers

Company
Product
Description
Supplier Links
Spring Balancer: 3 to 6 lbs - 64022 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Spring Balancer: 3 to 6 lbs
64022
Spring Balancer: 3 to 6 lbs 64022
Reduce operator fatigue Tools become weightless Smooth operation Tool is raised to the up position when released
  • Reduce operator fatigue
  • Tools become weightless
  • Smooth operation
  • Tool is raised to the up position when released
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Tool Balancers
Product Number 64022
Product Name Spring Balancer: 3 to 6 lbs
Load Capacity 3 to 6 lbs (1.36 to 2.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Balancer, 1.8 - 4.4 lbs. - 64020 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Load Capacity 1.8 to 4.4 lbs (0.8163 to 2 kg)
Reach / Travel 5.2 ft (15.85 dm)
Power Spring
View Details
Cable Balancers 3.3 - 6.6 lbs. Capacity -  - Advanced Technology Products
Advanced Technology Products
Specs
Load Capacity 3.3 to 6.6 lbs (1.5 to 2.99 kg)
Type Reel
Power Spring
View Details
Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Power Spring; Pneumatic
View Details
Safety Balancer - EWS-7 - Conductix-Wampfler
Conductix-Wampfler
Specs
Load Capacity 11 to 15.4 lbs (4.99 to 6.98 kg)
Reach / Travel 4.27 ft (13 dm)
Type Reel
View Details