Jergens 5-Axis Square & Rectangular Risers raise, position, and locate the part off the machine or rotary table so the part is accessible for machining all five sides. They are designed for use with 3-Axis VMC’s and 4-Axis HMC’s to reduce spindle dead zones. Features, Benefits, & Product Specifications:
Materials & Finishes:
- 1018 Carbon Steel, Black Oxide - 6061 Aluminum, Anodized
Thickness Tolerance: ±0.002" (0.05mm)
Flat & parallel within 0.0005"/ft. (0.013mm)
Mounts to table using T-slots with SHCS & Sine Fixture Keys, or Fixture Pro® Locating Pins & Keys
Jergens 5-Axis Square & Rectangular Risers raise, position, and locate the part off the machine or rotary table so the part is accessible for machining all five sides. They are designed for use with 3-Axis VMC’s and 4-Axis HMC’s to reduce spindle dead zones.
Features, Benefits, & Product Specifications:
- 1018 Carbon Steel, Black Oxide
- 6061 Aluminum, Anodized
- Thickness Tolerance: ±0.002" (0.05mm)
- Flat & parallel within 0.0005"/ft. (0.013mm)
- Mounts to table using T-slots with SHCS & Sine Fixture Keys, or Fixture Pro® Locating Pins & Keys