Jergens Universal ZPS Rotary Adapters & Kits permits the easy mounting of Fixture-Pro® system QLS based vises, dovetail vises, collet holders, and the Quick-Loc™ pallet changers for quick, flexible multi axis workholding on popular rotary indexers and trunions. ZPS systems from Jergens provide a single step to fix, position and clamp parts, reducing setup time by as much as 90%. At the same time, repeatability within 0.0002" can be achieved.
Specifications: Mounts to most rotary indexers face plates with (4) or (6) T-slots Fixture-Pro® model allows mounting of Jergens Fixture-Pro® top tooling
ZPS model accepts air gun valve or standard fittings
Material: Aluminum
Center Locator, Timing Key, and mounting hardware sold separately for Adapters (All locating & mounting hardware are included in Haas kits)
Jergens Universal ZPS Rotary Adapters & Kits permits the easy mounting of Fixture-Pro® system QLS based vises, dovetail vises, collet holders, and the Quick-Loc™ pallet changers for quick, flexible multi axis workholding on popular rotary indexers and trunions. ZPS systems from Jergens provide a single step to fix, position and clamp parts, reducing setup time by as much as 90%. At the same time, repeatability within 0.0002" can be achieved.
Specifications:
- Mounts to most rotary indexers face plates with (4) or (6) T-slots
- Fixture-Pro® model allows mounting of Jergens Fixture-Pro® top tooling
- ZPS model accepts air gun valve or standard fittings
- Material: Aluminum
- Center Locator, Timing Key, and mounting hardware sold separately for Adapters (All locating & mounting hardware are included in Haas kits)