Jergens, Inc. ZPS Clamping Modules with Sensors 553720

Description
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.
Request a Quote Datasheet
Description
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS Clamping Modules with Sensors - 553720 - Jergens, Inc.
Cleveland, OH, United States
ZPS Clamping Modules with Sensors
553720
ZPS Clamping Modules with Sensors 553720
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.

Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimized clamping during cutting and non-cutting machining.
Features, Benefits, & Product Specifications:

  • Flange Housing Material: Aluminium
  • Pneumatic unlocking
  • Unlocking Operating Pressure:

- K5.3: Min. 5 bar - Max. 12 bar
- K10.3: Min. 5 bar - Max. 12 bar
- K20.3: Min. 4.5 bar - Max. 12 bar

  • Cover & piston hardened
  • Opening Operating Pressure: Min. 5 bar - Max. 12 bar
  • Repeatability: < 0.005 mm (0.0002")

Note(s):
ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 553720
Product Name ZPS Clamping Modules with Sensors
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Straps - Radius - 29706 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Material Steel; C-1018 Steel
View Details
Double Cams - 18102 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details
Micro™ Toe Clamps - 68781 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 2001 lbs (907 kg)
View Details
STAYLOCK® Toe Clamps - 62812 - Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Toe Clamp
View Details