ASG, Division of Jergens, Inc. Right Angle Auto Shut-Off Pneumatic Nutrunner 50C95A90

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. The FIAM 50C95A90 right angle nutrunner is designed to handle applications requiring very high precision heavy tightening operations. High precision, gold standard quality auto shut-off technology Clutch adjustment key included as standard Right angle head 1/4" Square drive Torque range 380.55 to 840.75 lbf.in (43 to 95 N.m) Ideal for automotive, military, appliance, agriculture and construction industry applications
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. The FIAM 50C95A90 right angle nutrunner is designed to handle applications requiring very high precision heavy tightening operations. High precision, gold standard quality auto shut-off technology Clutch adjustment key included as standard Right angle head 1/4" Square drive Torque range 380.55 to 840.75 lbf.in (43 to 95 N.m) Ideal for automotive, military, appliance, agriculture and construction industry applications

Suppliers

Company
Product
Description
Supplier Links
Right Angle Auto Shut-Off Pneumatic Nutrunner - 50C95A90 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Right Angle Auto Shut-Off Pneumatic Nutrunner
50C95A90
Right Angle Auto Shut-Off Pneumatic Nutrunner 50C95A90
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. The FIAM 50C95A90 right angle nutrunner is designed to handle applications requiring very high precision heavy tightening operations. High precision, gold standard quality auto shut-off technology Clutch adjustment key included as standard Right angle head 1/4" Square drive Torque range 380.55 to 840.75 lbf.in (43 to 95 N.m) Ideal for automotive, military, appliance, agriculture and construction industry applications

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.
The FIAM 50C95A90 right angle nutrunner is designed to handle applications requiring very high precision heavy tightening operations.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key included as standard
  • Right angle head
  • 1/4" Square drive
  • Torque range 380.55 to 840.75 lbf.in (43 to 95 N.m)
  • Ideal for automotive, military, appliance, agriculture and construction industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 50C95A90
Product Name Right Angle Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Head Style Right-Angle
Torque Range 31.71 to 70.06 Ft-lbs (43 to 95 N-m)
Free Speed 200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 2755329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Pneumatic Slip Clutch Nutrunner - MSCZE5 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Style Hand-Held Cylindrical
View Details