Jergens, Inc. Ball Lock® Shanks 49601

Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet
Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Shanks - 49601 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Shanks
49601
Ball Lock® Shanks 49601
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: Shanks: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49601
Product Name Ball Lock® Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49693SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.97 inch (50 mm)
View Details
Ring Handle Quick-Release Pins - 800231 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31813-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Ball Lock® Fast Acting Shanks - 49681-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details