Jergens, Inc. Ball Lock® Fast Acting Shanks 49655-S

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ball Lock® Fast Acting Shank, part number 49655-S, is constructed from 4340 steel with a black oxide finish and is heat-treated to a hardness of 40-45 RC. It operates effectively within a temperature range of -30°C to 200°C (-20°F to 400°F). This shank is designed for quick and efficient fastening, allowing for tool-free adjustments with the use of a thumb screw or an Elesa® adjustable handle, which can be repositioned to avoid interference in the work area. The product is suitable for applications requiring reliable and rapid clamping solutions in various machining environments.

Datasheet Summary
Powered by GS/AI

The Ball Lock® Fast Acting Shank, part number 49655-S, is constructed from 4340 steel with a black oxide finish and is heat-treated to a hardness of 40-45 RC. It operates effectively within a temperature range of -30°C to 200°C (-20°F to 400°F). This shank is designed for quick and efficient fastening, allowing for tool-free adjustments with the use of a thumb screw or an Elesa® adjustable handle, which can be repositioned to avoid interference in the work area. The product is suitable for applications requiring reliable and rapid clamping solutions in various machining environments.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49655-S - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49655-S
Ball Lock® Fast Acting Shanks 49655-S
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49655-S
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Stainless Steel Pull Dowels - 31602-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.2502 inch (6.36 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31844 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 3 inch (76.2 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31645-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.7502 inch (19.06 mm)
View Details
T-Handle Quick-Release Pins - 801034 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details