Jergens, Inc. Ball Lock® Receiver Plugs 49232

Description
Ball Lock® Receiver Plugs prevent chips and coolant from accumulating inside receiver bushings that are not in use and eliminate the need to clean out receiver bushings in between setups. Its durable aluminum construction provides better resistance to hot chips than comparable plastic plugs. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Blue Anodize The flush mount design does not protrude above the subplate surface Tapped hole for easy removal O-Ring included
Request a Quote
Description
Ball Lock® Receiver Plugs prevent chips and coolant from accumulating inside receiver bushings that are not in use and eliminate the need to clean out receiver bushings in between setups. Its durable aluminum construction provides better resistance to hot chips than comparable plastic plugs. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Blue Anodize The flush mount design does not protrude above the subplate surface Tapped hole for easy removal O-Ring included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ball Lock® Receiver Plug, part number 49232, is designed to prevent the accumulation of chips and coolant in unused receiver bushings. Constructed from durable aluminum, it offers superior resistance to hot chips compared to plastic alternatives. The plug features a flush mount design that does not extend above the subplate surface, ensuring a clean setup. It includes a tapped hole for easy removal and comes with an O-ring for a secure fit. This product is suitable for applications requiring efficient maintenance and cleanliness in workholding setups.

Datasheet Summary
Powered by GS/AI

The Ball Lock® Receiver Plug, part number 49232, is designed to prevent the accumulation of chips and coolant in unused receiver bushings. Constructed from durable aluminum, it offers superior resistance to hot chips compared to plastic alternatives. The plug features a flush mount design that does not extend above the subplate surface, ensuring a clean setup. It includes a tapped hole for easy removal and comes with an O-ring for a secure fit. This product is suitable for applications requiring efficient maintenance and cleanliness in workholding setups.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Receiver Plugs - 49232 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Receiver Plugs
49232
Ball Lock® Receiver Plugs 49232
Ball Lock® Receiver Plugs prevent chips and coolant from accumulating inside receiver bushings that are not in use and eliminate the need to clean out receiver bushings in between setups. Its durable aluminum construction provides better resistance to hot chips than comparable plastic plugs. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Blue Anodize The flush mount design does not protrude above the subplate surface Tapped hole for easy removal O-Ring included

Ball Lock® Receiver Plugs prevent chips and coolant from accumulating inside receiver bushings that are not in use and eliminate the need to clean out receiver bushings in between setups. Its durable aluminum construction provides better resistance to hot chips than comparable plastic plugs.
Features, Benefits, & Product Specifications:

  • Material: Aluminum
  • Finish: Blue Anodize
  • The flush mount design does not protrude above the subplate surface
  • Tapped hole for easy removal
  • O-Ring included
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Caps, Grips, and Closures
Product Number 49232
Product Name Ball Lock® Receiver Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Caps & Plugs - 49206 - Jergens, Inc.
Specs
Features Tapered
View Details
Plastic Pad Covers - 32908 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Plastic Pad Covers - 32909 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details