Quick-Loc,Ñ¢ ER Collet Fixtures are designed for clamping cylindrical workpieces with a low-profile solution. The fixture features a single-piece body made from hardened alloy steel and is compatible with standard ER40 collets, which are not included. It comes equipped with a spanner style collet nut and includes four Quick-Loc,Ñ¢ pull studs for secure attachment. The optional stop screw, part number 48837, allows for repeatable part loading and features a left-hand thread to prevent back-off during tightening of the collet nut. This product is suitable for applications requiring efficient and reliable workholding solutions.
Jergens Quick-Loc™ ER Collet Fixtures provide a simple and low-profile solution for clamping cylindrical workpieces.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Collets |
| Product Number | 48837 |
| Product Name | Quick-Loc™ ER Collet Fixtures |