Jergens, Inc. ZPS PNEU Surface Mounted Clamping Modules 480707

Description
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet
Description
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS PNEU Surface Mounted Clamping Modules - 480707 - Jergens, Inc.
Cleveland, OH, United States
ZPS PNEU Surface Mounted Clamping Modules
480707
ZPS PNEU Surface Mounted Clamping Modules 480707
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Material: Hardened Stainless Steel
  • Pneumatic unlocking
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480707
Product Name ZPS PNEU Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Swing Style Radius Nose Straps - 36724 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Hook / Swing Clamp
Clamp Straps Strap Only
View Details
Coarse Pitch Steel Heel Straps - 46822 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Radius End Flange Nut Clamp Assemblies - 14116 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Forged Adjustable Clamps - 19104 - Jergens, Inc.
Specs
Material Steel; 1137 Forged Steel, Heat Treated
Load Limit 11850 lbs (5374 kg)
View Details